Yageo USA Chip Resistor - Surface Mount RT1206BRD0712RL

Description
12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5026TR-ND
Chip Resistor - Surface Mount YAG5026TR-ND
12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5026CT-ND
Chip Resistor - Surface Mount YAG5026CT-ND
12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5026DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5026DKR-ND
Chip Resistor - Surface Mount YAG5026DKR-ND
12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 12 ohm .1% 25ppm - RT1206BRD0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 12 ohm .1% 25ppm
RT1206BRD0712RL
Thin Film Resistors - SMD 1/4W 12 ohm .1% 25ppm RT1206BRD0712RL
Thin Film Resistors - SMD 1/4W 12ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 12ohm .1% 25ppm

Supplier's Site
Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4045
Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4045
RES, 12R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6826
Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6826
RES, 12R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0712RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0712RL
Chip Resistor - Surface Mount RT1206BRD0712RL
RES SMD 12 OHM 0.1% 1/4W 1206

RES SMD 12 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG5026TR-ND RT1206BRD0712RL 58AK4045 RT1206BRD0712RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 12 ohm .1% 25ppm Res, 12R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details