Yageo USA Chip Resistor - Surface Mount RT1206BRD0712KL

Description
RES SMD 12K OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 12K OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0712KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0712KLDKR-ND
RES SMD 12K OHM 0.1% 1/4W 1206

RES SMD 12K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0712KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0712KLTR-ND
12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0712KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0712KLCT-ND
RES SMD 12K OHM 0.1% 1/4W 1206

RES SMD 12K OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 12.0K OHM 1/8W .1% SMD 1206 - RT1206BRD0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/8W .1% SMD 1206
RT1206BRD0712KL
RES 12.0K OHM 1/8W .1% SMD 1206 RT1206BRD0712KL
RES 12.0Kohm 1/8W .1% SMD 1206

RES 12.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Res, 12K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2599
Res, 12K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2599
RES, 12K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0712KL
Chip Resistor - Surface Mount RT1206BRD0712KL
RES SMD 12K OHM 0.1% 1/4W 1206

RES SMD 12K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD0712KLDKR-ND RT1206BRD0712KL 59AK2599 RT1206BRD0712KL
Product Name Chip Resistor - Surface Mount RES 12.0K OHM 1/8W .1% SMD 1206 Res, 12K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details