Yageo USA Chip Resistor - Surface Mount RT1206BRD07118KL

Description
118 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
118 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07118KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07118KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07118KLTR-ND
118 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

118 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07118KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07118KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07118KLCT-ND
RES SMD 118K OHM 0.1% 1/4W 1206

RES SMD 118K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07118KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07118KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07118KLDKR-ND
RES SMD 118K OHM 0.1% 1/4W 1206

RES SMD 118K OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 118K OHM 1/8W .1% SMD 1206 - RT1206BRD07118KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/8W .1% SMD 1206
RT1206BRD07118KL
RES 118K OHM 1/8W .1% SMD 1206 RT1206BRD07118KL
RES 118Kohm 1/8W .1% SMD 1206

RES 118Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07118KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07118KL
Chip Resistor - Surface Mount RT1206BRD07118KL
RES SMD 118K OHM 0.1% 1/4W 1206

RES SMD 118K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07118KLTR-ND RT1206BRD07118KL RT1206BRD07118KL
Product Name Chip Resistor - Surface Mount RES 118K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details