Yageo USA Thin Film Resistors - SMD 1/4W 105 ohm .1% 25ppm RT1206BRD07105RL

Description
Thin Film Resistors - SMD 1/4W 105ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 105ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 105 ohm .1% 25ppm - RT1206BRD07105RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 105 ohm .1% 25ppm
RT1206BRD07105RL
Thin Film Resistors - SMD 1/4W 105 ohm .1% 25ppm RT1206BRD07105RL
Thin Film Resistors - SMD 1/4W 105ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 105ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07105RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07105RL-ND
Chip Resistor - Surface Mount RT1206BRD07105RL-ND
105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

105 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07105RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07105RL
Chip Resistor - Surface Mount RT1206BRD07105RL
RES SMD 105 OHM 0.1% 1/4W 1206

RES SMD 105 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07105RL RT1206BRD07105RL-ND RT1206BRD07105RL
Product Name Thin Film Resistors - SMD 1/4W 105 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details