Yageo USA RES 102 OHM 1/4W .1% SMD 1206 RT1206BRD07102RL

Description
RES 102ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 102ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/4W .1% SMD 1206 - RT1206BRD07102RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/4W .1% SMD 1206
RT1206BRD07102RL
RES 102 OHM 1/4W .1% SMD 1206 RT1206BRD07102RL
RES 102ohm 1/4W .1% SMD 1206

RES 102ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07102RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07102RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07102RLTR-ND
102 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

102 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07102RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07102RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07102RLCT-ND
RES SMD 102 OHM 0.1% 1/4W 1206

RES SMD 102 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07102RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07102RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07102RLDKR-ND
RES SMD 102 OHM 0.1% 1/4W 1206

RES SMD 102 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07102RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07102RL
Chip Resistor - Surface Mount RT1206BRD07102RL
RES SMD 102 OHM 0.1% 1/4W 1206

RES SMD 102 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07102RL 13-RT1206BRD07102RLTR-ND RT1206BRD07102RL
Product Name RES 102 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details