Yageo USA RES 102K OHM 1/4W .1% SMD 1206 RT1206BRD07102KL

Description
RES 102Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 102Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W .1% SMD 1206 - RT1206BRD07102KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .1% SMD 1206
RT1206BRD07102KL
RES 102K OHM 1/4W .1% SMD 1206 RT1206BRD07102KL
RES 102Kohm 1/4W .1% SMD 1206

RES 102Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2005TR-ND
Chip Resistor - Surface Mount YAG2005TR-ND
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2005DKR-ND
Chip Resistor - Surface Mount YAG2005DKR-ND
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2005CT-ND
Chip Resistor - Surface Mount YAG2005CT-ND
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD07102KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07102KL
Resistors - Chip Resistor - Surface Mount RT1206BRD07102KL
RES SMD 102K OHM 0.1% 1/4W 1206

RES SMD 102K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07102KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07102KL
Chip Resistor - Surface Mount RT1206BRD07102KL
RES SMD 102K OHM 0.1% 1/4W 1206

RES SMD 102K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07102KL YAG2005TR-ND RT1206BRD07102KL RT1206BRD07102KL
Product Name RES 102K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 102000 ohms 102000 ohms 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details