Yageo USA RES 100 OHM 1/4W .1% SMD 1206 RT1206BRD07100RL

Description
RES 100ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 100ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W .1% SMD 1206 - RT1206BRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W .1% SMD 1206
RT1206BRD07100RL
RES 100 OHM 1/4W .1% SMD 1206 RT1206BRD07100RL
RES 100ohm 1/4W .1% SMD 1206

RES 100ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2004TR-ND
Chip Resistor - Surface Mount YAG2004TR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2004DKR-ND
Chip Resistor - Surface Mount YAG2004DKR-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2004CT-ND
Chip Resistor - Surface Mount YAG2004CT-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
SMD 0.25W 100ohm 200V Resistor - 52-RT1206BRD07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 100ohm 200V Resistor
52-RT1206BRD07100RL
SMD 0.25W 100ohm 200V Resistor 52-RT1206BRD07100RL
Fixed Resistor, Thin Film, 0.25W, 100ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07100RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 100ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9036
Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9036
RES, 100R, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6458
Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6458
RES, 100R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07100RL
Chip Resistor - Surface Mount RT1206BRD07100RL
RES SMD 100 OHM 0.1% 1/4W 1206

RES SMD 100 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07100RL YAG2004TR-ND 52-RT1206BRD07100RL 82AH9036 58AK6458 RT1206BRD07100RL
Product Name RES 100 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount SMD 0.25W 100ohm 200V Resistor Res, 100R, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 100R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details