Yageo USA RES 100K OHM 1/8W .1% SMD 1206 RT1206BRD07100KL

Description
RES 100Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 100Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W .1% SMD 1206 - RT1206BRD07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .1% SMD 1206
RT1206BRD07100KL
RES 100K OHM 1/8W .1% SMD 1206 RT1206BRD07100KL
RES 100Kohm 1/8W .1% SMD 1206

RES 100Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2003TR-ND
Chip Resistor - Surface Mount YAG2003TR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2003CT-ND
Chip Resistor - Surface Mount YAG2003CT-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2003DKR-ND
Chip Resistor - Surface Mount YAG2003DKR-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07100KL
Chip Resistor - Surface Mount RT1206BRD07100KL
RES SMD 100K OHM 0.1% 1/4W 1206

RES SMD 100K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9035
Res, 100K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9035
RES, 100K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07100KL YAG2003TR-ND RT1206BRD07100KL 82AH9035
Product Name RES 100K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details