825 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RT1206BRB07825RL-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 825 ohms |