Yageo USA Chip Resistor - Surface Mount RT1206BRB0733RL

Description
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRB0733RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRB0733RL-ND
Chip Resistor - Surface Mount RT1206BRB0733RL-ND
33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES SMD 33 OHM 0.1% 1/4W 1206 - 898-RT1206BRB0733RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 OHM 0.1% 1/4W 1206
898-RT1206BRB0733RL
RES SMD 33 OHM 0.1% 1/4W 1206 898-RT1206BRB0733RL
RES SMD 33 OHM 0.1% 1/4W 1206

RES SMD 33 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RT1206BRB0733RL-ND 898-RT1206BRB0733RL
Product Name Chip Resistor - Surface Mount RES SMD 33 OHM 0.1% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers