Yageo USA Chip Resistor - Surface Mount RT1206BRB07249RL

Description
RES SMD 249 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 249 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRB07249RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRB07249RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRB07249RLCT-ND
RES SMD 249 OHM 0.1% 1/4W 1206

RES SMD 249 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRB07249RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRB07249RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRB07249RLDKR-ND
RES SMD 249 OHM 0.1% 1/4W 1206

RES SMD 249 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRB07249RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRB07249RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRB07249RLTR-ND
249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRB07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRB07249RL
Chip Resistor - Surface Mount RT1206BRB07249RL
RES SMD 249 OHM 0.1% 1/4W 1206

RES SMD 249 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2596
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2596
RES, 249R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2595
Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2595
RES, 249R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT1206BRB07249RLCT-ND RT1206BRB07249RL 59AK2596
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details