Yageo USA Chip Resistor - Surface Mount RT1206BRB071ML

Description
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRB071ML-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRB071ML-ND
Chip Resistor - Surface Mount RT1206BRB071ML-ND
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6456
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6456
RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4707
Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4707
RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1M OHM 0.1% 1/4W 1206 - 898-RT1206BRB071ML - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 0.1% 1/4W 1206
898-RT1206BRB071ML
RES SMD 1M OHM 0.1% 1/4W 1206 898-RT1206BRB071ML
RES SMD 1M OHM 0.1% 1/4W 1206

RES SMD 1M OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT1206BRB071ML-ND 58AK6456 898-RT1206BRB071ML
Product Name Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo RES SMD 1M OHM 0.1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details