Yageo USA RES 910 OHM 1/8W .05% 0805 SMD RT0805WRB07910RL

Description
RES 910ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/8W .05% 0805 SMD - RT0805WRB07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W .05% 0805 SMD
RT0805WRB07910RL
RES 910 OHM 1/8W .05% 0805 SMD RT0805WRB07910RL
RES 910ohm 1/8W .05% 0805 SMD

RES 910ohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB07910RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB07910RL-ND
Chip Resistor - Surface Mount RT0805WRB07910RL-ND
910 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805WRB07910RL RT0805WRB07910RL-ND
Product Name RES 910 OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 910 ohms 910 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details