RES 820ohm 1/8W .05% 0805 SMD
820 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0805WRB07820RL | RT0805WRB07820RL-ND |
| Product Name | RES 820 OHM 1/8W .05% 0805 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 820 ohms | 820 ohms |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |