Yageo USA RES 47K OHM 1/8W .05% 0805 SMD RT0805WRB0747KL

Description
RES 47Kohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 47Kohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/8W .05% 0805 SMD - RT0805WRB0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/8W .05% 0805 SMD
RT0805WRB0747KL
RES 47K OHM 1/8W .05% 0805 SMD RT0805WRB0747KL
RES 47Kohm 1/8W .05% 0805 SMD

RES 47Kohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB0747KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB0747KL-ND
Chip Resistor - Surface Mount RT0805WRB0747KL-ND
47 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805WRB0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805WRB0747KL
Chip Resistor - Surface Mount RT0805WRB0747KL
RES SMD 47K OHM 0.05% 1/8W 0805

RES SMD 47K OHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805WRB0747KL RT0805WRB0747KL-ND RT0805WRB0747KL
Product Name RES 47K OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details