Yageo USA RES 13K OHM 1/8W .05% 0805 SMD RT0805WRB0713KL

Description
RES 13Kohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 13Kohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/8W .05% 0805 SMD - RT0805WRB0713KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/8W .05% 0805 SMD
RT0805WRB0713KL
RES 13K OHM 1/8W .05% 0805 SMD RT0805WRB0713KL
RES 13Kohm 1/8W .05% 0805 SMD

RES 13Kohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB0713KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB0713KL-ND
Chip Resistor - Surface Mount RT0805WRB0713KL-ND
13 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805WRB0713KL RT0805WRB0713KL-ND
Product Name RES 13K OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 13000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details