Yageo USA RES 120 OHM 1/8W .05% 0805 SMD RT0805WRB07120RL

Description
RES 120ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet
Description
RES 120ohm 1/8W .05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W .05% 0805 SMD - RT0805WRB07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W .05% 0805 SMD
RT0805WRB07120RL
RES 120 OHM 1/8W .05% 0805 SMD RT0805WRB07120RL
RES 120ohm 1/8W .05% 0805 SMD

RES 120ohm 1/8W .05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - RT0805WRB07120RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805WRB07120RL-ND
Chip Resistor - Surface Mount RT0805WRB07120RL-ND
120 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

120 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805WRB07120RL RT0805WRB07120RL-ND
Product Name RES 120 OHM 1/8W .05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 120 ohms 120 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details