Yageo USA SMD 0.125W 10ohm 150V Resistor RT0805FRE1310RL

Description
Fixed Resistor, Thin Film, 0.125W, 10ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805FRE1310RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE1310RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.125W, 10ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805FRE1310RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE1310RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 10ohm 150V Resistor - 52-RT0805FRE1310RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 10ohm 150V Resistor
52-RT0805FRE1310RL
SMD 0.125W 10ohm 150V Resistor 52-RT0805FRE1310RL
Fixed Resistor, Thin Film, 0.125W, 10ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805FRE1310RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE1310RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 10ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805FRE1310RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 10ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 10ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE1310RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE1310RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE1310RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE1310RLCT-ND
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE1310RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE1310RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE1310RLDKR-ND
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE1310RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE1310RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE1310RLTR-ND
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE1310RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE1310RL
Resistors - Chip Resistor - Surface Mount RT0805FRE1310RL
RES 10 OHM 1% 1/8W 0805

RES 10 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-RT0805FRE1310RL 13-RT0805FRE1310RLCT-ND RT0805FRE1310RL
Product Name SMD 0.125W 10ohm 150V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details