RES 2K OHM 1% 1/8W 0805
RES 2K OHM 1% 1/8W 0805
RES 2K OHM 1% 1/8W 0805
RES, 2K, 1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 2K, 1%, 0.125W, THIN FILM, 0805; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 2K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES
RES 2K OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-RT0805FRE102KLDKR-ND | 49AK4579 | 47AK3978 | RT0805FRE102KL |
| Product Name | Chip Resistor - Surface Mount | Res, 2K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo | Res, 2K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 | 0805; 0805 (2012 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |