Yageo USA Chip Resistor - Surface Mount RT0805FRE101KL

Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE101KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE101KLDKR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE101KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE101KLCT-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE101KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE101KLTR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE101KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE101KL
Resistors - Chip Resistor - Surface Mount RT0805FRE101KL
RES 1K OHM 1% 1/8W 0805

RES 1K OHM 1% 1/8W 0805

Supplier's Site
Res, 1K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 30AK7393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
30AK7393
Res, 1K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 30AK7393
RES, 1K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4573
Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4573
RES, 1K, 1%, 0.125W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4572
Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4572
RES, 1K, 1%, 0.125W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE101KLDKR-ND RT0805FRE101KL 30AK7393 49AK4573
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 1K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details