Yageo USA RES 9.53K OHM 1/8W 1% SMD 0805 RT0805FRE079K53L

Description
RES 9.53Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 9.53Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W 1% SMD 0805 - RT0805FRE079K53L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W 1% SMD 0805
RT0805FRE079K53L
RES 9.53K OHM 1/8W 1% SMD 0805 RT0805FRE079K53L
RES 9.53Kohm 1/8W 1% SMD 0805

RES 9.53Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE079K53LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE079K53LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE079K53LCT-ND
RES SMD 9.53K OHM 1% 1/8W 0805

RES SMD 9.53K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE079K53LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE079K53LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE079K53LTR-ND
9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE079K53LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE079K53LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE079K53LDKR-ND
RES SMD 9.53K OHM 1% 1/8W 0805

RES SMD 9.53K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE079K53L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE079K53L
Resistors - Chip Resistor - Surface Mount RT0805FRE079K53L
RES SMD 9.53K OHM 1% 1/8W 0805

RES SMD 9.53K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE079K53L 13-RT0805FRE079K53LCT-ND RT0805FRE079K53L
Product Name RES 9.53K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details