Yageo USA Chip Resistor - Surface Mount RT0805FRE078K66L

Description
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE078K66L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE078K66L-ND
Chip Resistor - Surface Mount RT0805FRE078K66L-ND
8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.66 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 8.66K OHM 1/8W 1% SMD 0805 - RT0805FRE078K66L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 1% SMD 0805
RT0805FRE078K66L
RES 8.66K OHM 1/8W 1% SMD 0805 RT0805FRE078K66L
RES 8.66Kohm 1/8W 1% SMD 0805

RES 8.66Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE078K66L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE078K66L
Resistors - Chip Resistor - Surface Mount RT0805FRE078K66L
RES SMD 8.66K OHM 1% 1/8W 0805

RES SMD 8.66K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE078K66L-ND RT0805FRE078K66L RT0805FRE078K66L
Product Name Chip Resistor - Surface Mount RES 8.66K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details