Yageo USA RES 8.20K OHM 1/8W 1% SMD 0805 RT0805FRE078K2L

Description
RES 8.20Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 8.20Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/8W 1% SMD 0805 - RT0805FRE078K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/8W 1% SMD 0805
RT0805FRE078K2L
RES 8.20K OHM 1/8W 1% SMD 0805 RT0805FRE078K2L
RES 8.20Kohm 1/8W 1% SMD 0805

RES 8.20Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE078K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE078K2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE078K2LCT-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE078K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE078K2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE078K2LTR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE078K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE078K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE078K2LDKR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rt Series, 8.2 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2408 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rt Series, 8.2 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2408
Surface Mount Thin Film Resistor, Rt Series, 8.2 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2408
Surface Mount Thin Film Resistor, RT Series, 8.2 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RT Series, 8.2 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805FRE078K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE078K2L
Chip Resistor - Surface Mount RT0805FRE078K2L
RES SMD 8.2K OHM 1% 1/8W 0805

RES SMD 8.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE078K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE078K2L
Resistors - Chip Resistor - Surface Mount RT0805FRE078K2L
RES SMD 8.2K OHM 1% 1/8W 0805

RES SMD 8.2K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805FRE078K2L 13-RT0805FRE078K2LCT-ND 62M2408 RT0805FRE078K2L RT0805FRE078K2L
Product Name RES 8.20K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rt Series, 8.2 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers