Yageo USA RES 86.6 OHM 1/8W 1% SMD 0805 RT0805FRE0786R6L

Description
RES 86.6ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 86.6ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/8W 1% SMD 0805 - RT0805FRE0786R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/8W 1% SMD 0805
RT0805FRE0786R6L
RES 86.6 OHM 1/8W 1% SMD 0805 RT0805FRE0786R6L
RES 86.6ohm 1/8W 1% SMD 0805

RES 86.6ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0786R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0786R6L-ND
Chip Resistor - Surface Mount RT0805FRE0786R6L-ND
86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0786R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0786R6L
Resistors - Chip Resistor - Surface Mount RT0805FRE0786R6L
RES SMD 86.6 OHM 1% 1/8W 0805

RES SMD 86.6 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0786R6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE0786R6L
Chip Resistor - Surface Mount RT0805FRE0786R6L
RES SMD 86.6 OHM 1% 1/8W 0805

RES SMD 86.6 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805FRE0786R6L RT0805FRE0786R6L-ND RT0805FRE0786R6L RT0805FRE0786R6L
Product Name RES 86.6 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details