Yageo USA RES 86.6K OHM 1/8W 1% SMD 0805 RT0805FRE0786K6L

Description
RES 86.6Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 86.6Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/8W 1% SMD 0805 - RT0805FRE0786K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W 1% SMD 0805
RT0805FRE0786K6L
RES 86.6K OHM 1/8W 1% SMD 0805 RT0805FRE0786K6L
RES 86.6Kohm 1/8W 1% SMD 0805

RES 86.6Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0786K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0786K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0786K6LDKR-ND
RES SMD 86.6K OHM 1% 1/8W 0805

RES SMD 86.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0786K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0786K6LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0786K6LCT-ND
RES SMD 86.6K OHM 1% 1/8W 0805

RES SMD 86.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0786K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0786K6LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0786K6LTR-ND
86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0786K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0786K6L
Resistors - Chip Resistor - Surface Mount RT0805FRE0786K6L
RES SMD 86.6K OHM 1% 1/8W 0805

RES SMD 86.6K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0786K6L 13-RT0805FRE0786K6LDKR-ND RT0805FRE0786K6L
Product Name RES 86.6K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 86600 ohms 86600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers