Yageo USA Chip Resistor - Surface Mount RT0805FRE0773K2L

Description
RES SMD 73.2K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 73.2K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0773K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0773K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0773K2LDKR-ND
RES SMD 73.2K OHM 1% 1/8W 0805

RES SMD 73.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0773K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0773K2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0773K2LTR-ND
73.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0773K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0773K2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0773K2LCT-ND
RES SMD 73.2K OHM 1% 1/8W 0805

RES SMD 73.2K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 73.2K OHM 1/8W 1% SMD 0805 - RT0805FRE0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/8W 1% SMD 0805
RT0805FRE0773K2L
RES 73.2K OHM 1/8W 1% SMD 0805 RT0805FRE0773K2L
RES 73.2Kohm 1/8W 1% SMD 0805

RES 73.2Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0773K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0773K2L
Resistors - Chip Resistor - Surface Mount RT0805FRE0773K2L
RES SMD 73.2K OHM 1% 1/8W 0805

RES SMD 73.2K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE0773K2LDKR-ND RT0805FRE0773K2L RT0805FRE0773K2L
Product Name Chip Resistor - Surface Mount RES 73.2K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers