Yageo USA YageoThin Film Resistors - SMD 1/8W 715 ohm 1% 50ppm RT0805FRE07715RL

Description
YageoThin Film Resistors - SMD 1/8W 715ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 715ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 715 ohm 1% 50ppm - RT0805FRE07715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 715 ohm 1% 50ppm
RT0805FRE07715RL
YageoThin Film Resistors - SMD 1/8W 715 ohm 1% 50ppm RT0805FRE07715RL
YageoThin Film Resistors - SMD 1/8W 715ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 715ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07715RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07715RLDKR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07715RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07715RLCT-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07715RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07715RLTR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07715RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07715RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07715RL
RES SMD 715 OHM 1% 1/8W 0805

RES SMD 715 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07715RL 13-RT0805FRE07715RLDKR-ND RT0805FRE07715RL
Product Name YageoThin Film Resistors - SMD 1/8W 715 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details