Yageo USA RES 698 OHM 1/8W 1% SMD 0805 RT0805FRE07698RL

Description
RES 698ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 698ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/8W 1% SMD 0805 - RT0805FRE07698RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/8W 1% SMD 0805
RT0805FRE07698RL
RES 698 OHM 1/8W 1% SMD 0805 RT0805FRE07698RL
RES 698ohm 1/8W 1% SMD 0805

RES 698ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07698RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07698RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07698RLDKR-ND
RES SMD 698 OHM 1% 1/8W 0805

RES SMD 698 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07698RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07698RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07698RLTR-ND
698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

698 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07698RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07698RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07698RLCT-ND
RES SMD 698 OHM 1% 1/8W 0805

RES SMD 698 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07698RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07698RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07698RL
RES SMD 698 OHM 1% 1/8W 0805

RES SMD 698 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07698RL 13-RT0805FRE07698RLDKR-ND RT0805FRE07698RL
Product Name RES 698 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details