Yageo USA RES 698K OHM 1/8W 1% SMD 0805 RT0805FRE07698KL

Description
RES 698Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 698Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/8W 1% SMD 0805 - RT0805FRE07698KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/8W 1% SMD 0805
RT0805FRE07698KL
RES 698K OHM 1/8W 1% SMD 0805 RT0805FRE07698KL
RES 698Kohm 1/8W 1% SMD 0805

RES 698Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07698KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07698KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07698KLCT-ND
RES SMD 698K OHM 1% 1/8W 0805

RES SMD 698K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07698KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07698KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07698KLTR-ND
698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

698 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07698KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07698KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07698KLDKR-ND
RES SMD 698K OHM 1% 1/8W 0805

RES SMD 698K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07698KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07698KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07698KL
RES SMD 698K OHM 1% 1/8W 0805

RES SMD 698K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07698KL 13-RT0805FRE07698KLCT-ND RT0805FRE07698KL
Product Name RES 698K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 698000 ohms 698000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details