Yageo USA RES 680K OHM 1/8W 1% SMD 0805 RT0805FRE07680KL

Description
RES 680Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 680Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/8W 1% SMD 0805 - RT0805FRE07680KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/8W 1% SMD 0805
RT0805FRE07680KL
RES 680K OHM 1/8W 1% SMD 0805 RT0805FRE07680KL
RES 680Kohm 1/8W 1% SMD 0805

RES 680Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07680KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07680KLCT-ND
680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07680KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07680KLDKR-ND
680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07680KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07680KLTR-ND
680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07680KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07680KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07680KL
RES SMD 680K OHM 1% 1/8W 0805

RES SMD 680K OHM 1% 1/8W 0805

Supplier's Site
Res, 680K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4705
Res, 680K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4705
RES, 680K, 1%, 0.125W, THIN FILM, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680K, 1%, 0.125W, THIN FILM, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 51AK9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
51AK9329
Res, 680K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 51AK9329
RES, 680K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 680K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE07680KL 13-RT0805FRE07680KLCT-ND RT0805FRE07680KL 59AK4705 51AK9329
Product Name RES 680K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 680K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 680K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 680000 ohms 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details