Yageo USA Chip Resistor - Surface Mount RT0805FRE0761R9L

Description
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE0761R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0761R9L-ND
Chip Resistor - Surface Mount RT0805FRE0761R9L-ND
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 61.9 OHM 1/8W 1% SMD 0805 - RT0805FRE0761R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 1% SMD 0805
RT0805FRE0761R9L
RES 61.9 OHM 1/8W 1% SMD 0805 RT0805FRE0761R9L
RES 61.9ohm 1/8W 1% SMD 0805

RES 61.9ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0761R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE0761R9L
Chip Resistor - Surface Mount RT0805FRE0761R9L
RES SMD 61.9 OHM 1% 1/8W 0805

RES SMD 61.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0761R9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0761R9L
Resistors - Chip Resistor - Surface Mount RT0805FRE0761R9L
RES SMD 61.9 OHM 1% 1/8W 0805

RES SMD 61.9 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805FRE0761R9L-ND RT0805FRE0761R9L RT0805FRE0761R9L RT0805FRE0761R9L
Product Name Chip Resistor - Surface Mount RES 61.9 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details