Yageo USA Chip Resistor - Surface Mount RT0805FRE0751RL

Description
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0751RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0751RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0751RLCT-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0751RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0751RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0751RLTR-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0751RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0751RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0751RLDKR-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 51.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/8W 1% SMD 0805
RT0805FRE0751RL
RES 51.0 OHM 1/8W 1% SMD 0805 RT0805FRE0751RL
RES 51.0ohm 1/8W 1% SMD 0805

RES 51.0ohm 1/8W 1% SMD 0805

Supplier's Site
Res, 51R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6813
Res, 51R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6813
RES, 51R, 1%, 0.125W, THIN FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51R, 1%, 0.125W, THIN FILM, 0805; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6031
Res, 51R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6031
RES, 51R, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 51R, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE0751RLCT-ND RT0805FRE0751RL 59AK6813 46AK6031
Product Name Chip Resistor - Surface Mount RES 51.0 OHM 1/8W 1% SMD 0805 Res, 51R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 51R, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers