Yageo USA Chip Resistor - Surface Mount RT0805FRE074K87L

Description
RES SMD 4.87K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.87K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE074K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE074K87LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE074K87LCT-ND
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE074K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE074K87LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE074K87LTR-ND
4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE074K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE074K87LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE074K87LDKR-ND
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 4.87K OHM 1/8W 1% SMD 0805 - RT0805FRE074K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W 1% SMD 0805
RT0805FRE074K87L
RES 4.87K OHM 1/8W 1% SMD 0805 RT0805FRE074K87L
RES 4.87Kohm 1/8W 1% SMD 0805

RES 4.87Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE074K87L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE074K87L
Chip Resistor - Surface Mount RT0805FRE074K87L
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 4.87K OHM 1% 1/8W 0805 - 898-RT0805FRE074K87L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.87K OHM 1% 1/8W 0805
898-RT0805FRE074K87L
RES SMD 4.87K OHM 1% 1/8W 0805 898-RT0805FRE074K87L
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE074K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE074K87L
Resistors - Chip Resistor - Surface Mount RT0805FRE074K87L
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0805FRE074K87LCT-ND RT0805FRE074K87L RT0805FRE074K87L 898-RT0805FRE074K87L RT0805FRE074K87L
Product Name Chip Resistor - Surface Mount RES 4.87K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount RES SMD 4.87K OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details