Yageo USA Thin Film Resistors - SMD 1/8W 4.75K ohm 1% 50ppm RT0805FRE074K75L

Description
Thin Film Resistors - SMD 1/8W 4.75Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 4.75Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 4.75K ohm 1% 50ppm - RT0805FRE074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 4.75K ohm 1% 50ppm
RT0805FRE074K75L
Thin Film Resistors - SMD 1/8W 4.75K ohm 1% 50ppm RT0805FRE074K75L
Thin Film Resistors - SMD 1/8W 4.75Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 4.75Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5981TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5981TR-ND
Chip Resistor - Surface Mount YAG5981TR-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5981DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5981DKR-ND
Chip Resistor - Surface Mount YAG5981DKR-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5981CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5981CT-ND
Chip Resistor - Surface Mount YAG5981CT-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE074K75L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE074K75L
Resistors - Chip Resistor - Surface Mount RT0805FRE074K75L
RES SMD 4.75K OHM 1% 1/8W 0805

RES SMD 4.75K OHM 1% 1/8W 0805

Supplier's Site
Res, 4K75, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2590
Res, 4K75, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2590
RES, 4K75, 1%, 0.125W, THIN FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K75, 1%, 0.125W, THIN FILM, 0805; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE074K75L YAG5981TR-ND RT0805FRE074K75L 59AK2590
Product Name Thin Film Resistors - SMD 1/8W 4.75K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4K75, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details