Yageo USA Chip Resistor - Surface Mount RT0805FRE0749R9L

Description
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0749R9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0749R9LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0749R9LCT-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0749R9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0749R9LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0749R9LDKR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0749R9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0749R9LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0749R9LTR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 49.9 OHM 1/8W 1% SMD 0805 - RT0805FRE0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 1% SMD 0805
RT0805FRE0749R9L
RES 49.9 OHM 1/8W 1% SMD 0805 RT0805FRE0749R9L
RES 49.9ohm 1/8W 1% SMD 0805

RES 49.9ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0749R9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0749R9L
Resistors - Chip Resistor - Surface Mount RT0805FRE0749R9L
RES SMD 49.9 OHM 1% 1/8W 0805

RES SMD 49.9 OHM 1% 1/8W 0805

Supplier's Site
Res, 49R9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6027
Res, 49R9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6027
RES, 49R9, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 49R9, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 49R9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4569
Res, 49R9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4569
RES, 49R9, 1%, 0.125W, THIN FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, THIN FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE0749R9LCT-ND RT0805FRE0749R9L RT0805FRE0749R9L 46AK6027 49AK4569
Product Name Chip Resistor - Surface Mount RES 49.9 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount Res, 49R9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 49R9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details