Yageo USA RES 470 OHM 1/8W 1% SMD 0805 RT0805FRE07470RL

Description
RES 470ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 470ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/8W 1% SMD 0805 - RT0805FRE07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/8W 1% SMD 0805
RT0805FRE07470RL
RES 470 OHM 1/8W 1% SMD 0805 RT0805FRE07470RL
RES 470ohm 1/8W 1% SMD 0805

RES 470ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07470RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07470RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07470RLTR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07470RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07470RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07470RLDKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07470RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07470RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07470RLCT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 470R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 51AK9326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
51AK9326
Res, 470R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 51AK9326
RES, 470R, 1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 470R, 1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4701
Res, 470R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4701
RES, 470R, 1%, 0.125W, THIN FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 1%, 0.125W, THIN FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07470RL 13-RT0805FRE07470RLTR-ND 51AK9326 59AK4701
Product Name RES 470 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 470R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Res, 470R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details