Yageo USA YageoThin Film Resistors - SMD 1/8W 470K ohm 1% 50ppm RT0805FRE07470KL

Description
YageoThin Film Resistors - SMD 1/8W 470Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 470Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 470K ohm 1% 50ppm - RT0805FRE07470KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 470K ohm 1% 50ppm
RT0805FRE07470KL
YageoThin Film Resistors - SMD 1/8W 470K ohm 1% 50ppm RT0805FRE07470KL
YageoThin Film Resistors - SMD 1/8W 470Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 470Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07470KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07470KLTR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07470KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07470KLDKR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07470KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07470KLCT-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 470K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4567
Res, 470K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4567
RES, 470K, 1%, 0.125W, THIN FILM, 0805; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470K, 1%, 0.125W, THIN FILM, 0805; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 470K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6025
Res, 470K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6025
RES, 470K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 470K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07470KL 13-RT0805FRE07470KLTR-ND 49AK4567 46AK6025
Product Name YageoThin Film Resistors - SMD 1/8W 470K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 470K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 470K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers