YageoThin Film Resistors - SMD 1/8W 46.4Kohm 1% 50ppm
46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 46.4K OHM 1% 1/8W 0805
RES SMD 46.4K OHM 1% 1/8W 0805
RES SMD 46.4K OHM 1% 1/8W 0805
RES SMD 46.4K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0805FRE0746K4L | 13-RT0805FRE0746K4LTR-ND | RT0805FRE0746K4L | RT0805FRE0746K4L |
| Product Name | YageoThin Film Resistors - SMD 1/8W 46.4K ohm 1% 50ppm | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Resistance Range | 46400 ohms | 46400 ohms | 46400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |