Yageo USA Chip Resistor - Surface Mount RT0805FRE07453KL

Description
453 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE07453KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07453KL-ND
Chip Resistor - Surface Mount RT0805FRE07453KL-ND
453 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

453 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 453K OHM 1/8W 1% SMD 0805 453k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES 453K OHM 1/8W 1% SMD 0805 453k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
RT0805FRE07453KL
RES 453K OHM 1/8W 1% SMD 0805 453k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) RT0805FRE07453KL
RES 453Kohm 1/8W 1% SMD 0805 453k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

RES 453Kohm 1/8W 1% SMD 0805 453k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07453KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07453KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07453KL
RES SMD 453K OHM 1% 1/8W 0805

RES SMD 453K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07453KL-ND RT0805FRE07453KL RT0805FRE07453KL
Product Name Chip Resistor - Surface Mount RES 453K OHM 1/8W 1% SMD 0805 453k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details