Yageo USA RES 44.2K OHM 1/8W 1% SMD 0805 RT0805FRE0744K2L

Description
RES 44.2Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 44.2Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/8W 1% SMD 0805 - RT0805FRE0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/8W 1% SMD 0805
RT0805FRE0744K2L
RES 44.2K OHM 1/8W 1% SMD 0805 RT0805FRE0744K2L
RES 44.2Kohm 1/8W 1% SMD 0805

RES 44.2Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0744K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0744K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0744K2LDKR-ND
RES SMD 44.2K OHM 1% 1/8W 0805

RES SMD 44.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0744K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0744K2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0744K2LCT-ND
RES SMD 44.2K OHM 1% 1/8W 0805

RES SMD 44.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0744K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0744K2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0744K2LTR-ND
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0744K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0744K2L
Resistors - Chip Resistor - Surface Mount RT0805FRE0744K2L
RES SMD 44.2K OHM 1% 1/8W 0805

RES SMD 44.2K OHM 1% 1/8W 0805

Supplier's Site
Res, 44K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4035
Res, 44K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4035
RES, 44K2, 1%, 0.125W, THIN FILM, 0805; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 44K2, 1%, 0.125W, THIN FILM, 0805; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0744K2L 13-RT0805FRE0744K2LDKR-ND RT0805FRE0744K2L 58AK4035
Product Name RES 44.2K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 44K2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 44200 ohms 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers