Yageo USA Chip Resistor - Surface Mount RT0805FRE07422RL

Description
422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE07422RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07422RL-ND
Chip Resistor - Surface Mount RT0805FRE07422RL-ND
422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 422 OHM 1/8W 1% SMD 0805 - RT0805FRE07422RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W 1% SMD 0805
RT0805FRE07422RL
RES 422 OHM 1/8W 1% SMD 0805 RT0805FRE07422RL
RES 422ohm 1/8W 1% SMD 0805

RES 422ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07422RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07422RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07422RL
RES SMD 422 OHM 1% 1/8W 0805

RES SMD 422 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07422RL-ND RT0805FRE07422RL RT0805FRE07422RL
Product Name Chip Resistor - Surface Mount RES 422 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers