RES SMD 41.2K OHM 1% 1/8W 0805
RES SMD 41.2K OHM 1% 1/8W 0805
41.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 41.2Kohm 1/8W 1% SMD 0805
RES SMD 41.2K OHM 1% 1/8W 0805
RES SMD 41.2K OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0805FRE0741K2LCT-ND | RT0805FRE0741K2L | RT0805FRE0741K2L | RT0805FRE0741K2L |
| Product Name | Chip Resistor - Surface Mount | RES 41.2K OHM 1/8W 1% SMD 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |