Yageo USA RES 3.90K OHM 1/8W 1% SMD 0805 RT0805FRE073K9L

Description
RES 3.90Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 3.90Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/8W 1% SMD 0805 - RT0805FRE073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/8W 1% SMD 0805
RT0805FRE073K9L
RES 3.90K OHM 1/8W 1% SMD 0805 RT0805FRE073K9L
RES 3.90Kohm 1/8W 1% SMD 0805

RES 3.90Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE073K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE073K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE073K9LDKR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE073K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE073K9LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE073K9LTR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE073K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE073K9LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE073K9LCT-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 3K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6807
Res, 3K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6807
RES, 3K9, 1%, 0.125W, THIN FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K9, 1%, 0.125W, THIN FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE073K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE073K9L
Resistors - Chip Resistor - Surface Mount RT0805FRE073K9L
RES SMD 3.9K OHM 1% 1/8W 0805

RES SMD 3.9K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE073K9L 13-RT0805FRE073K9LDKR-ND 59AK6807 RT0805FRE073K9L
Product Name RES 3.90K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 3K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers