RES 3.09Kohm 1/8W 1% SMD 0805
RES SMD 3.09K OHM 1% 1/8W 0805
RES SMD 3.09K OHM 1% 1/8W 0805
3.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 3.09K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0805FRE073K09L | 13-RT0805FRE073K09LDKR-ND | RT0805FRE073K09L |
| Product Name | RES 3.09K OHM 1/8W 1% SMD 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 3090 ohms | 3090 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor |