Yageo USA Chip Resistor - Surface Mount RT0805FRE0739R2L

Description
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0739R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0739R2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0739R2LTR-ND
39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0739R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0739R2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0739R2LCT-ND
RES SMD 39.2 OHM 1% 1/8W 0805

RES SMD 39.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0739R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0739R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0739R2LDKR-ND
RES SMD 39.2 OHM 1% 1/8W 0805

RES SMD 39.2 OHM 1% 1/8W 0805

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 39.2 ohm 1% 50ppm - RT0805FRE0739R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 39.2 ohm 1% 50ppm
RT0805FRE0739R2L
YageoThin Film Resistors - SMD 1/8W 39.2 ohm 1% 50ppm RT0805FRE0739R2L
YageoThin Film Resistors - SMD 1/8W 39.2ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 39.2ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0739R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0739R2L
Resistors - Chip Resistor - Surface Mount RT0805FRE0739R2L
RES SMD 39.2 OHM 1% 1/8W 0805

RES SMD 39.2 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE0739R2LTR-ND RT0805FRE0739R2L RT0805FRE0739R2L
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 39.2 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details