Yageo USA RES 39.0K OHM 1/8W 1% SMD 0805 RT0805FRE0739KL

Description
RES 39.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 39.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0739KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/8W 1% SMD 0805
RT0805FRE0739KL
RES 39.0K OHM 1/8W 1% SMD 0805 RT0805FRE0739KL
RES 39.0Kohm 1/8W 1% SMD 0805

RES 39.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0739KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0739KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0739KLDKR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0739KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0739KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0739KLTR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0739KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0739KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0739KLCT-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 39K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 51AK9323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
51AK9323
Res, 39K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 51AK9323
RES, 39K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 39K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 39K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2589
Res, 39K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2589
RES, 39K, 1%, 0.125W, THIN FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K, 1%, 0.125W, THIN FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0739KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0739KL
Resistors - Chip Resistor - Surface Mount RT0805FRE0739KL
RES SMD 39K OHM 1% 1/8W 0805

RES SMD 39K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0739KL 13-RT0805FRE0739KLDKR-ND 51AK9323 59AK2589 RT0805FRE0739KL
Product Name RES 39.0K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 39K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 39K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 39000 ohms 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details