Yageo USA RES 37.4K OHM 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) RT0805FRE0737K4L

Description
RES 37.4Kohm 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES 37.4K OHM 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
RT0805FRE0737K4L
RES 37.4K OHM 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) RT0805FRE0737K4L
RES 37.4Kohm 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

RES 37.4Kohm 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0737K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0737K4LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0737K4LTR-ND
37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

37.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0737K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0737K4LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0737K4LCT-ND
RES SMD 37.4K OHM 1% 1/8W 0805

RES SMD 37.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0737K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0737K4LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0737K4LDKR-ND
RES SMD 37.4K OHM 1% 1/8W 0805

RES SMD 37.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0737K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0737K4L
Resistors - Chip Resistor - Surface Mount RT0805FRE0737K4L
RES SMD 37.4K OHM 1% 1/8W 0805

RES SMD 37.4K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0737K4L 13-RT0805FRE0737K4LTR-ND RT0805FRE0737K4L
Product Name RES 37.4K OHM 1/8W 1% SMD 0805 37.4k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers