Yageo USA YageoThin Film Resistors - SMD 1/8W 360 ohm 1% 50ppm RT0805FRE07360RL

Description
YageoThin Film Resistors - SMD 1/8W 360ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 360ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 360 ohm 1% 50ppm - RT0805FRE07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 360 ohm 1% 50ppm
RT0805FRE07360RL
YageoThin Film Resistors - SMD 1/8W 360 ohm 1% 50ppm RT0805FRE07360RL
YageoThin Film Resistors - SMD 1/8W 360ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 360ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07360RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07360RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07360RLDKR-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07360RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07360RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07360RLTR-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07360RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07360RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07360RLCT-ND
360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 360R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0543
Res, 360R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0543
RES, 360R, 1%, 0.125W, THIN FILM, 0805; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 360R, 1%, 0.125W, THIN FILM, 0805; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07360RL 13-RT0805FRE07360RLDKR-ND 59AK0543
Product Name YageoThin Film Resistors - SMD 1/8W 360 ohm 1% 50ppm Chip Resistor - Surface Mount Res, 360R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data