Yageo USA Thin Film Resistors - SMD 1/8W 340K ohm 1% 50ppm RT0805FRE07340KL

Description
Thin Film Resistors - SMD 1/8W 340Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 340Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 340K ohm 1% 50ppm - RT0805FRE07340KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 340K ohm 1% 50ppm
RT0805FRE07340KL
Thin Film Resistors - SMD 1/8W 340K ohm 1% 50ppm RT0805FRE07340KL
Thin Film Resistors - SMD 1/8W 340Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 340Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07340KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07340KL-ND
Chip Resistor - Surface Mount RT0805FRE07340KL-ND
340 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

340 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07340KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07340KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07340KL
RES SMD 340K OHM 1% 1/8W 0805

RES SMD 340K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07340KL RT0805FRE07340KL-ND RT0805FRE07340KL
Product Name Thin Film Resistors - SMD 1/8W 340K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 340000 ohms 340000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details