Yageo USA Thin Film Resistors - SMD 1/8W 33K ohm 1% 50ppm RT0805FRE0733KL

Description
Thin Film Resistors - SMD 1/8W 33Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 33Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 33K ohm 1% 50ppm - RT0805FRE0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 33K ohm 1% 50ppm
RT0805FRE0733KL
Thin Film Resistors - SMD 1/8W 33K ohm 1% 50ppm RT0805FRE0733KL
Thin Film Resistors - SMD 1/8W 33Kohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 33Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0733KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0733KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0733KLDKR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0733KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0733KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0733KLTR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0733KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0733KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0733KLCT-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 33K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 51AK9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
51AK9321
Res, 33K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 51AK9321
RES, 33K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0733KL 13-RT0805FRE0733KLDKR-ND 51AK9321
Product Name Thin Film Resistors - SMD 1/8W 33K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 33K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details